ASUS logo

ASUS Transformer Book T100TA-DK003H Intel Atom® Z3740 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Windows 8.1 Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37772
Info modified on:
22 Jan 2025, 05:36:42
Short summary description ASUS Transformer Book T100TA-DK003H Intel Atom® Z3740 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Windows 8.1 Black, Gray:

ASUS Transformer Book T100TA-DK003H, Intel Atom®, 1.33 GHz, 10.1", 1366 x 768 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book T100TA-DK003H Intel Atom® Z3740 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Windows 8.1 Black, Gray:

ASUS Transformer Book T100TA-DK003H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3740, Processor frequency: 1.33 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.