ASUS logo

ASUS Vivobook S301LP-C1015H Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8530M Windows 8 Brown

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18666
Info modified on:
24 Jan 2025, 20:31:29
Short summary description ASUS Vivobook S301LP-C1015H Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8530M Windows 8 Brown:

ASUS Vivobook S301LP-C1015H, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook S301LP-C1015H Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8530M Windows 8 Brown:

ASUS Vivobook S301LP-C1015H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.