ASUS logo

ASUS F551CA-SX079H Intel® Core™ i3 i3-3217U Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77738
Info modified on:
22 Jan 2025, 05:26:10
Short summary description ASUS F551CA-SX079H Intel® Core™ i3 i3-3217U Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS F551CA-SX079H, Intel® Core™ i3, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F551CA-SX079H Intel® Core™ i3 i3-3217U Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS F551CA-SX079H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.