ASUS logo

ASUS R704VC-TY150H Intel® Core™ i3 i3-3110M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115857
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS R704VC-TY150H Intel® Core™ i3 i3-3110M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black:

ASUS R704VC-TY150H, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS R704VC-TY150H Intel® Core™ i3 i3-3110M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black:

ASUS R704VC-TY150H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.