ASUS logo

ASUS N750JV-T4103H-BE Intel® Core™ i7 i7-4700HQ Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Windows 8 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60970
Info modified on:
22 Jan 2025, 06:10:42
Short summary description ASUS N750JV-T4103H-BE Intel® Core™ i7 i7-4700HQ Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Windows 8 Black, Silver:

ASUS N750JV-T4103H-BE, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS N750JV-T4103H-BE Intel® Core™ i7 i7-4700HQ Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Windows 8 Black, Silver:

ASUS N750JV-T4103H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.