ASUS logo

ASUS F550DP-XX043H AMD A10 A10-5750M Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Gray, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82786
Info modified on:
14 Mar 2024, 19:33:43
Short summary description ASUS F550DP-XX043H AMD A10 A10-5750M Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Gray, Silver:

ASUS F550DP-XX043H, AMD A10, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F550DP-XX043H AMD A10 A10-5750M Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Gray, Silver:

ASUS F550DP-XX043H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Gray, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.