ASUS Zenbook UX301LA-C4160H, Intel® Core™ i5, 1.7 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Zenbook UX301LA-C4160H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: White