ASUS logo

ASUS Zenbook UX301LA-DE022H Intel® Core™ i7 i7-4558U Laptop 13.3" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38974
Info modified on:
24 Jan 2025, 20:41:36
Short summary description ASUS Zenbook UX301LA-DE022H Intel® Core™ i7 i7-4558U Laptop 13.3" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Blue:

ASUS Zenbook UX301LA-DE022H, Intel® Core™ i7, 2.8 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX301LA-DE022H Intel® Core™ i7 i7-4558U Laptop 13.3" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Blue:

ASUS Zenbook UX301LA-DE022H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4558U, Processor frequency: 2.8 GHz. Display diagonal: 13.3", Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8. Product color: Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.