ASUS K56CB-XX457H-BE, Intel® Core™ i5, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB
ASUS K56CB-XX457H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Metallic