ASUS logo

ASUS Vivobook S550CA Intel® Core™ i5 i5-3317U Laptop 15.6" Touchscreen 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99379
Info modified on:
23 Jan 2025, 18:44:41
Short summary description ASUS Vivobook S550CA Intel® Core™ i5 i5-3317U Laptop 15.6" Touchscreen 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

ASUS Vivobook S550CA, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook S550CA Intel® Core™ i5 i5-3317U Laptop 15.6" Touchscreen 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

ASUS Vivobook S550CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.