ASUS logo

ASUS Vivobook S550CM-CJ039H Intel® Core™ i5 i5-3317U Laptop 15.6" Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 635M Windows 8 Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26521
Info modified on:
25 Jan 2025, 22:23:44
Short summary description ASUS Vivobook S550CM-CJ039H Intel® Core™ i5 i5-3317U Laptop 15.6" Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 635M Windows 8 Black, Silver:

ASUS Vivobook S550CM-CJ039H, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Vivobook S550CM-CJ039H Intel® Core™ i5 i5-3317U Laptop 15.6" Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 635M Windows 8 Black, Silver:

ASUS Vivobook S550CM-CJ039H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.