ASUS logo

ASUS R900VJ-YZ103H Intel® Core™ i7 i7-3630QM Laptop 18.4" Full HD 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Anthracite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63992
Info modified on:
25 Jan 2025, 22:57:45
Short summary description ASUS R900VJ-YZ103H Intel® Core™ i7 i7-3630QM Laptop 18.4" Full HD 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Anthracite:

ASUS R900VJ-YZ103H, Intel® Core™ i7, 2.4 GHz, 18.4", 1920 x 1080 pixels, 16 GB, 3 TB

Long summary description ASUS R900VJ-YZ103H Intel® Core™ i7 i7-3630QM Laptop 18.4" Full HD 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Anthracite:

ASUS R900VJ-YZ103H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Anthracite

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.