ASUS TAICHI 31-CX018H, Intel® Core™ i7, 2 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB
ASUS TAICHI 31-CX018H. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Black