ASUS logo

ASUS Vivobook R508CA-CJ122H Intel® Core™ i3 i3-3217U Laptop 15.6" Touchscreen HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54765
Info modified on:
22 Jan 2025, 05:38:34
Short summary description ASUS Vivobook R508CA-CJ122H Intel® Core™ i3 i3-3217U Laptop 15.6" Touchscreen HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS Vivobook R508CA-CJ122H, Intel® Core™ i3, 1.8 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS Vivobook R508CA-CJ122H Intel® Core™ i3 i3-3217U Laptop 15.6" Touchscreen HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS Vivobook R508CA-CJ122H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.