ASUS Vivobook S400CA, Intel® Core™ i5, 1.8 GHz, 14", 1366 x 768 pixels, 4 GB, 524 GB
ASUS Vivobook S400CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8 Pro. Product color: Black