ASUS Vivobook S400CA-CA002H, Intel® Core™ i3, 1.8 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook S400CA-CA002H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product color: Black, Silver