ASUS N76VM-V2G-T1076V, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB
ASUS N76VM-V2G-T1076V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver