ASUS logo

ASUS N76VZ-V2G-T1026V Intel® Core™ i7 i7-3610QM 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35659
Info modified on:
27 Jan 2025, 08:37:12
Short summary description ASUS N76VZ-V2G-T1026V Intel® Core™ i7 i7-3610QM 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, White:

ASUS N76VZ-V2G-T1026V, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS N76VZ-V2G-T1026V Intel® Core™ i7 i7-3610QM 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, White:

ASUS N76VZ-V2G-T1026V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.