ASUS logo

ASUS X54C-SX282V Intel® Core™ i3 i3-2350M 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium English Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17461
Info modified on:
25 Jan 2025, 22:52:58
Short summary description ASUS X54C-SX282V Intel® Core™ i3 i3-2350M 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium English Black:

ASUS X54C-SX282V, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X54C-SX282V Intel® Core™ i3 i3-2350M 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium English Black:

ASUS X54C-SX282V. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.