ASUS logo

ASUS Zenbook UX31E-RY010V Intel® Core™ i7 i7-2677M Laptop 13.3" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Aluminum, Metallic

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48095
Info modified on:
02 Feb 2025, 23:09:22
Short summary description ASUS Zenbook UX31E-RY010V Intel® Core™ i7 i7-2677M Laptop 13.3" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Aluminum, Metallic:

ASUS Zenbook UX31E-RY010V, Intel® Core™ i7, 1.8 GHz, 13.3", 1600 x 900 pixels, 4 GB, 256 GB

Long summary description ASUS Zenbook UX31E-RY010V Intel® Core™ i7 i7-2677M Laptop 13.3" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Aluminum, Metallic:

ASUS Zenbook UX31E-RY010V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2677M, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Aluminum, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.