ASUS logo

ASUS F751SA-TY015T Intel® Pentium® N3700 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62899
Info modified on:
01 Feb 2025, 04:34:09
Short summary description ASUS F751SA-TY015T Intel® Pentium® N3700 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home White:

ASUS F751SA-TY015T, Intel® Pentium®, 1.6 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS F751SA-TY015T Intel® Pentium® N3700 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home White:

ASUS F751SA-TY015T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.