ASUS logo

ASUS K93SV-YZ150V Intel® Core™ i7 i7-2670QM 18.4" Full HD 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61079
Info modified on:
22 Jan 2025, 05:47:44
Short summary description ASUS K93SV-YZ150V Intel® Core™ i7 i7-2670QM 18.4" Full HD 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS K93SV-YZ150V, Intel® Core™ i7, 2.2 GHz, 18.4", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS K93SV-YZ150V Intel® Core™ i7 i7-2670QM 18.4" Full HD 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS K93SV-YZ150V. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 9.06 lbs (4.11 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.