ASUS K53U-SX014D, AMD Single-Core, 1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
ASUS K53U-SX014D. Processor family: AMD Single-Core, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 6250. Operating system installed: FreeDOS. Product color: Black. Weight: 5.73 lbs (2.6 kg)