ASUS K43SJ, Intel® Core™ i3, 2.1 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB
ASUS K43SJ. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.38 lbs (2.44 kg)