ASUS K53E-SX2128, Intel® Pentium®, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS K53E-SX2128. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B970, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Product color: Black