ASUS logo

ASUS K73SJ-TY072V Intel® Core™ i3 i3-2330M 17.3" HD+ 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77129
Info modified on:
22 Jan 2025, 05:56:33
Short summary description ASUS K73SJ-TY072V Intel® Core™ i3 i3-2330M 17.3" HD+ 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium:

ASUS K73SJ-TY072V, Intel® Core™ i3, 2.2 GHz, 17.3", 1600 x 900 pixels, 6 GB, 500 GB

Long summary description ASUS K73SJ-TY072V Intel® Core™ i3 i3-2330M 17.3" HD+ 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium:

ASUS K73SJ-TY072V. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.