ASUS X5MSV-SX191V, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB
ASUS X5MSV-SX191V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.95 lbs (2.7 kg)