ASUS logo

ASUS U36JC-RX282V Intel® Core™ i5 i5-480M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® G310M Windows 7 Home Premium Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28568
Info modified on:
27 Jan 2025, 08:08:57
Short summary description ASUS U36JC-RX282V Intel® Core™ i5 i5-480M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® G310M Windows 7 Home Premium Black:

ASUS U36JC-RX282V, Intel® Core™ i5, 2.66 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U36JC-RX282V Intel® Core™ i5 i5-480M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® G310M Windows 7 Home Premium Black:

ASUS U36JC-RX282V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G310M. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.