ASUS logo

ASUS F55C-SX079H Intel® Core™ i3 i3-2350M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91917
Info modified on:
22 Jan 2025, 05:14:10
Short summary description ASUS F55C-SX079H Intel® Core™ i3 i3-2350M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS F55C-SX079H, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS F55C-SX079H Intel® Core™ i3 i3-2350M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS F55C-SX079H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.