ASUS logo

ASUS X55C-SX039P Intel® Core™ i3 i3-2328M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59119
Info modified on:
24 Jan 2025, 20:46:16
Short summary description ASUS X55C-SX039P Intel® Core™ i3 i3-2328M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

ASUS X55C-SX039P, Intel® Core™ i3, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X55C-SX039P Intel® Core™ i3 i3-2328M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

ASUS X55C-SX039P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2328M, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.