ASUS U33JC-RX044V, Intel® Core™ i5, 2.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
ASUS U33JC-RX044V. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 3.97 lbs (1.8 kg)