ASUS logo

ASUS Chromebox Fanless Intel® Celeron® 5205U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27487
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Chromebox Fanless Intel® Celeron® 5205U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:

ASUS Chromebox Fanless, 1.9 GHz, Intel® Celeron®, 5205U, 4 GB, 64 GB, ChromeOS

Long summary description ASUS Chromebox Fanless Intel® Celeron® 5205U 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:

ASUS Chromebox Fanless. Processor frequency: 1.9 GHz, Processor family: Intel® Celeron®, Processor model: 5205U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 64 GB, Storage media: eMMC, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.