ASUS PN PN50-B7249ZD, 2 GHz, AMD Ryzen™ 7, 4700U, 8 GB, 256 GB, Windows 10 Home
ASUS PN PN50-B7249ZD. Processor frequency: 2 GHz, Processor family: AMD Ryzen™ 7, Processor model: 4700U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 24.7 oz (700 g). Product color: Black