ASUS PB50-BR072MD, 2.1 GHz, AMD Ryzen™ 5, 3550H, 8 GB, DDR4-SDRAM, 128 GB
ASUS PB50-BR072MD. Processor frequency: 2.1 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3550H. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Wi-Fi. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.62 lbs (1.19 kg). Product color: Black