ASUS logo

ASUS PB60-B5626MD Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29241
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS PB60-B5626MD Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

ASUS PB60-B5626MD, 1.8 GHz, Intel® Core™ i5, i5-9400T, 8 GB, DDR4-SDRAM, 256 GB

Long summary description ASUS PB60-B5626MD Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

ASUS PB60-B5626MD. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.62 lbs (1.19 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.