ASUS VivoMini PN40-BC435ZV, 2 GHz, Intel® Celeron®, J4005, 4 GB, 64 GB, Windows 10 Pro
ASUS VivoMini PN40-BC435ZV. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J4005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 24.7 oz (700 g). Product color: Black