ASUS logo

ASUS VivoMini UN65U-BM105M 0.88L sized PC Blue i3-7100U BGA 1356 2.4 GHz

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53962
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS VivoMini UN65U-BM105M 0.88L sized PC Blue i3-7100U BGA 1356 2.4 GHz:

ASUS VivoMini UN65U-BM105M, 0.88L sized PC, Mini PC barebone, BGA 1356, DDR4-SDRAM, M.2, Serial ATA III, 65 W

Long summary description ASUS VivoMini UN65U-BM105M 0.88L sized PC Blue i3-7100U BGA 1356 2.4 GHz:

ASUS VivoMini UN65U-BM105M. Chassis type: 0.88L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Bluetooth version: 4.0. Cooling type: Passive. Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.