ASUS VivoMini UN45H-DM296Z, 1.6 GHz, Intel® Celeron®, N3160, 4 GB, DDR3L-SDRAM, 32 GB
ASUS VivoMini UN45H-DM296Z. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3160. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Wi-Fi. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 24.7 oz (700 g). Product color: Blue