ASUS VivoPC VC60-B022M, 2.4 GHz, Intel® Core™ i3, i3-3110M, 4 GB, 500 GB, FreeDOS
ASUS VivoPC VC60-B022M. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3110M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Small Desktop. Product type: Mini PC. Product color: Black