ASUS logo

ASUS ROG Scabbard II Arctic Gray XXL Gaming mouse pad

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
661
Info modified on:
10 Jun 2025, 20:42:51
Short summary description ASUS ROG Scabbard II Arctic Gray XXL Gaming mouse pad:

ASUS ROG Scabbard II Arctic Gray XXL, Gray, Pattern, Cloth, Rubber, Non-slip base, Gaming mouse pad

Long summary description ASUS ROG Scabbard II Arctic Gray XXL Gaming mouse pad:

ASUS ROG Scabbard II Arctic Gray XXL. Width: 35.4" (900 mm), Depth: 15.7" (400 mm). Product color: Gray, Surface coloration: Pattern, Material: Cloth, Rubber, Non-slip base, Gaming mouse pad

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.