ASUS logo

ASUS M802 Claymore Core keyboard Gaming USB Italian Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92448
Info modified on:
14 Mar 2024, 19:11:43
Short summary description ASUS M802 Claymore Core keyboard Gaming USB Italian Black:

ASUS M802 Claymore Core, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black

Long summary description ASUS M802 Claymore Core keyboard Gaming USB Italian Black:

ASUS M802 Claymore Core. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Recommended usage: Gaming. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.