ASUS logo

ASUS E35M1-M AMD A50M BGA 413 (Socket FT1) mini ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92143
Info modified on:
30 Oct 2024, 13:10:03
Short summary description ASUS E35M1-M AMD A50M BGA 413 (Socket FT1) mini ATX:

ASUS E35M1-M, AMD, BGA 413 (Socket FT1), Athlon II Dual-Core, 2.5 GT/s, E-350, 8 GB

Long summary description ASUS E35M1-M AMD A50M BGA 413 (Socket FT1) mini ATX:

ASUS E35M1-M. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Compatible processor series: Athlon II Dual-Core. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Supported memory module capacities: 1GB, 256MB, 2GB, 4GB, 512MB. Maximum graphics card memory: 1024 MB, Graphics card: Radeon HD 6310. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: mini ATX, Motherboard chipset: AMD A50M

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.