ASUS logo

ASUS Tinker Board 2S development board 2000 MHz RK3399

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70222
Info modified on:
09 Sept 2022, 15:12:44
Short summary description ASUS Tinker Board 2S development board 2000 MHz RK3399:

ASUS Tinker Board 2S, 2000 MHz, Rockchip, RK3399, 2 GB, LPDDR4-SDRAM, Dual-channel

Long summary description ASUS Tinker Board 2S development board 2000 MHz RK3399:

ASUS Tinker Board 2S. Processor frequency: 2000 MHz, Processor manufacturer: Rockchip, Processor model: RK3399. Maximum internal memory: 2 GB, Internal memory type: LPDDR4-SDRAM, Memory channels: Dual-channel. USB version: 3.2 Gen 1 (3.1 Gen 1), Wi-Fi standards: Wi-Fi 5 (802.11ac), Ethernet interface type: Gigabit Ethernet. On-board graphics card model: ARM Mali-T860 MP4. DC input voltage: 12 - 19 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.