ASUS logo

ASUS Hyper M.2 X16 interface cards/adapter Internal

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120920
Info modified on:
03 May 2019, 14:13:15
Short summary description ASUS Hyper M.2 X16 interface cards/adapter Internal:

ASUS Hyper M.2 X16, PCIe, M.2, PCIe 3.0, 128 Gbit/s, 3.78" (96 mm), 7.95" (202 mm)

Long summary description ASUS Hyper M.2 X16 interface cards/adapter Internal:

ASUS Hyper M.2 X16. Host interface: PCIe, Output interface: M.2, Expansion card standard: PCIe 3.0. Data transfer rate (max): 128 Gbit/s. Width: 3.78" (96 mm), Depth: 7.95" (202 mm), Height: 0.512" (13 mm). Package type: Box. Housing color: Silver, Compatibility: ROG RAMPAGE VI EXTREME, ROG RAMPAGE VI APEX, ROG STRIX X299-XE GAMING, ROG STRIX X299-E GAMING,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.