ASUS logo

ASUS Hyper Kit interface cards/adapter Internal Mini-SAS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145422
Info modified on:
16 Apr 2020, 10:49:43
Short summary description ASUS Hyper Kit interface cards/adapter Internal Mini-SAS:

ASUS Hyper Kit, M.2, Mini-SAS, Black, PCI Express, 2.56" (65 mm), 0.591" (15 mm)

Long summary description ASUS Hyper Kit interface cards/adapter Internal Mini-SAS:

ASUS Hyper Kit. Host interface: M.2, Output interface: Mini-SAS. Product color: Black. Supported protocols: PCI Express. Width: 2.56" (65 mm), Depth: 0.591" (15 mm), Height: 0.866" (22 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.