ASUS logo

ASUS ROG Enthusiast SLI Bridge

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32815
Info modified on:
27 Apr 2021, 16:06:10
Short summary description ASUS ROG Enthusiast SLI Bridge:

ASUS ROG Enthusiast SLI Bridge, Gray, 3.21 oz (91 g), 4.25" (108 mm), 0.827" (21 mm), 2.09" (53 mm), 1 pc(s)

Long summary description ASUS ROG Enthusiast SLI Bridge:

ASUS ROG Enthusiast SLI Bridge. Product color: Gray. Weight: 3.21 oz (91 g), Depth: 4.25" (108 mm), Height: 0.827" (21 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.