ASUS logo

ASUS PRO WS W790-ACE Intel W790 LGA 4677 (Socket E) SSI CEB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116625
Info modified on:
03 Jun 2025, 09:40:41
Short summary description ASUS PRO WS W790-ACE Intel W790 LGA 4677 (Socket E) SSI CEB:

ASUS PRO WS W790-ACE, Intel, LGA 4677 (Socket E), Intel Xeon W, W-3400, W-2400, DDR5-SDRAM, 2.05 TB

Long summary description ASUS PRO WS W790-ACE Intel W790 LGA 4677 (Socket E) SSI CEB:

ASUS PRO WS W790-ACE. Processor manufacturer: Intel, Processor socket: LGA 4677 (Socket E), Compatible processor series: Intel Xeon W. Supported memory types: DDR5-SDRAM, Maximum internal memory: 2.05 TB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet. Component for: Workstation, Motherboard form factor: SSI CEB, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.