ASUS logo

ASUS PRO WS W790E-SAGE SE Intel W790 LGA 4677 (Socket E) EEB

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109271
Info modified on:
03 Jun 2025, 10:22:26
Short summary description ASUS PRO WS W790E-SAGE SE Intel W790 LGA 4677 (Socket E) EEB:

ASUS PRO WS W790E-SAGE SE, Intel, LGA 4677 (Socket E), Intel Xeon W, W-2400, W-3400, LGA 4677 (Socket E), DDR5-SDRAM

Long summary description ASUS PRO WS W790E-SAGE SE Intel W790 LGA 4677 (Socket E) EEB:

ASUS PRO WS W790E-SAGE SE. Processor manufacturer: Intel, Processor socket: LGA 4677 (Socket E), Compatible processor series: Intel Xeon W. Supported memory types: DDR5-SDRAM, Maximum internal memory: 2.05 TB, Memory slots type: DIMM. Supported storage drive interfaces: SlimSAS, M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet. Component for: Workstation, Motherboard form factor: EEB, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.