ASUS logo

ASUS ROG STRIX B550-F GAMING WIFI II AMD B550 Socket AM4 ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284052
Info modified on:
02 Jun 2025, 10:40:18
Short summary description ASUS ROG STRIX B550-F GAMING WIFI II AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-F GAMING WIFI II, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description ASUS ROG STRIX B550-F GAMING WIFI II AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-F GAMING WIFI II. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Intel I225-V, Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.