ASUS logo

ASUS PROART Z690-CREATOR WIFI Intel Z690 LGA 1700 ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117535
Info modified on:
02 Jun 2025, 11:17:32
Short summary description ASUS PROART Z690-CREATOR WIFI Intel Z690 LGA 1700 ATX:

ASUS PROART Z690-CREATOR WIFI, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, DDR5-SDRAM, 128 GB, DIMM

Long summary description ASUS PROART Z690-CREATOR WIFI Intel Z690 LGA 1700 ATX:

ASUS PROART Z690-CREATOR WIFI. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR5-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, 10 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.